Wurth Electronics ICS, Inc. Fixed Inductors - 74477830 74477830

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130093-74477830 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 180mA Frequency - Self Resonant: 2.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.44Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 200mA Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130093-74477830 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 180mA Frequency - Self Resonant: 2.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.44Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 200mA Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74477830
1130093-74477830
Fixed Inductors - 74477830 1130093-74477830
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130093-74477830 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 180mA Frequency - Self Resonant: 2.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.44Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 200mA Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130093-74477830
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1mH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 180mA
Frequency - Self Resonant: 2.6MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9.44Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Current Rating (Amps): 200mA
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130093-74477830
Product Name Fixed Inductors - 74477830
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-9N1 0201CT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details