Wurth Electronics ICS, Inc. Fixed Inductors - 744778239 744778239

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857586-744778239 Series: WE-PD Features: 390 µH Inductor 300 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13541-6, 732-13541-2, 732-13541-1
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857586-744778239 Series: WE-PD Features: 390 µH Inductor 300 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13541-6, 732-13541-2, 732-13541-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744778239 - 857586-744778239 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744778239
857586-744778239
Fixed Inductors - 744778239 857586-744778239
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857586-744778239 Series: WE-PD Features: 390 µH Inductor 300 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13541-6, 732-13541-2, 732-13541-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857586-744778239
Series: WE-PD
Features: 390 µH Inductor 300 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-13541-6, 732-13541-2, 732-13541-1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857586-744778239
Product Name Fixed Inductors - 744778239
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers