Wurth Electronics ICS, Inc. Fixed Inductors - 744778215 744778215

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130091-744778215 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 530mA Frequency - Self Resonant: 7.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.27Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 560mA Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130091-744778215 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 530mA Frequency - Self Resonant: 7.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.27Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 560mA Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744778215
1130091-744778215
Fixed Inductors - 744778215 1130091-744778215
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130091-744778215 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 530mA Frequency - Self Resonant: 7.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.27Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 560mA Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130091-744778215
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 150μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 530mA
Frequency - Self Resonant: 7.2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.27Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Current Rating (Amps): 560mA
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130091-744778215
Product Name Fixed Inductors - 744778215
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Leaded Inductors - 1678369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details