Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857580-74477810
Series: WE-PD
Features: 10 µH Inductor 1.83 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-13523-1, 732-13523-2, 732-13523-6
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 857580-74477810 |
| Product Name | Fixed Inductors - 74477810 |