Wurth Electronics ICS, Inc. Fixed Inductors - 744778004 744778004

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857578-744778004 Series: WE-PD Features: 4.7 µH Inductor 2.32 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13521-2, 732-13521-6, 732-13521-1
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857578-744778004 Series: WE-PD Features: 4.7 µH Inductor 2.32 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13521-2, 732-13521-6, 732-13521-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744778004 - 857578-744778004 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744778004
857578-744778004
Fixed Inductors - 744778004 857578-744778004
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857578-744778004 Series: WE-PD Features: 4.7 µH Inductor 2.32 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13521-2, 732-13521-6, 732-13521-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857578-744778004
Series: WE-PD
Features: 4.7 µH Inductor 2.32 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-13521-2, 732-13521-6, 732-13521-1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857578-744778004
Product Name Fixed Inductors - 744778004
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers