Wurth Electronics ICS, Inc. Fixed Inductors - 744778003 744778003

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811153-744778003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.1A Frequency - Self Resonant: 61MHz DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811153-744778003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.1A Frequency - Self Resonant: 61MHz DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744778003
811153-744778003
Fixed Inductors - 744778003 811153-744778003
Manufacturer: Würth Elektronik Win Source Part Number: 811153-744778003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.1A Frequency - Self Resonant: 61MHz DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811153-744778003
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 4.1A
Frequency - Self Resonant: 61MHz
DC Resistance (DCR): 32mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 811153-744778003
Product Name Fixed Inductors - 744778003
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details