Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 7447779222

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD Robust Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 220 µH Tolerance: ±20%
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD Robust Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 220 µH Tolerance: ±20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD Robust Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 220 µH Tolerance: ±20%

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-PD Robust
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 220 µH
Tolerance: ±20%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N6 0402DC-5N6XJRW , 0402DC-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details