Wurth Electronics ICS, Inc. Fixed Inductors - 7447779218 7447779218

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857575-7447779218 Series: WE-PD Robust Features: 180 µH Inductor 510 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4044-1, 732-4044-6, 732-4044-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857575-7447779218 Series: WE-PD Robust Features: 180 µH Inductor 510 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4044-1, 732-4044-6, 732-4044-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447779218
857575-7447779218
Fixed Inductors - 7447779218 857575-7447779218
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857575-7447779218 Series: WE-PD Robust Features: 180 µH Inductor 510 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4044-1, 732-4044-6, 732-4044-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857575-7447779218
Series: WE-PD Robust
Features: 180 µH Inductor 510 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4044-1, 732-4044-6, 732-4044-2

Buy Now Datasheet
Fixed Inductors - 7447779218 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447779218
Fixed Inductors 7447779218
FIXED IND 180UH 510MA 980MOHM SM

FIXED IND 180UH 510MA 980MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857575-7447779218 7447779218
Product Name Fixed Inductors - 7447779218 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C1R5MDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details