Wurth Electronics ICS, Inc. Fixed Inductors - 7447779212 7447779212

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857574-7447779212 Series: WE-PD Robust Features: 120 µH Inductor 670 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4042-1, 732-4042-2, 732-4042-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857574-7447779212 Series: WE-PD Robust Features: 120 µH Inductor 670 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4042-1, 732-4042-2, 732-4042-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447779212
857574-7447779212
Fixed Inductors - 7447779212 857574-7447779212
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857574-7447779212 Series: WE-PD Robust Features: 120 µH Inductor 670 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4042-1, 732-4042-2, 732-4042-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857574-7447779212
Series: WE-PD Robust
Features: 120 µH Inductor 670 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4042-1, 732-4042-2, 732-4042-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857574-7447779212
Product Name Fixed Inductors - 7447779212
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details