Wurth Electronics ICS, Inc. Fixed Inductors - 744777920 744777920

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192203-744777920 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 790 mA Length: 7.3 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 7 MHz Height: 4.5 mm Resistance: 380 mΩ Number of Pins: 2 Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Case / Package: 2828 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 7.3 mm Lead Free: Lead Free Max DC Current: 790 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 790 mA Saturation Current: 750 mA Series Resistance: 380 mΩ REACH SVHC: Unknown Lead Pitch: 4 mm Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192203-744777920 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 790 mA Length: 7.3 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 7 MHz Height: 4.5 mm Resistance: 380 mΩ Number of Pins: 2 Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Case / Package: 2828 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 7.3 mm Lead Free: Lead Free Max DC Current: 790 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 790 mA Saturation Current: 750 mA Series Resistance: 380 mΩ REACH SVHC: Unknown Lead Pitch: 4 mm Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744777920 - 1192203-744777920 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744777920
1192203-744777920
Fixed Inductors - 744777920 1192203-744777920
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192203-744777920 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 790 mA Length: 7.3 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 7 MHz Height: 4.5 mm Resistance: 380 mΩ Number of Pins: 2 Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Case / Package: 2828 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 7.3 mm Lead Free: Lead Free Max DC Current: 790 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 790 mA Saturation Current: 750 mA Series Resistance: 380 mΩ REACH SVHC: Unknown Lead Pitch: 4 mm Inductance Tolerance: 20 % Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192203-744777920
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 790 mA
Length: 7.3 mm
Shielding: Shielded
Inductance: 100 µH
Tolerance: 20 %
Test Frequency: 1 kHz
Core Material: Ferrite
Self Resonant Frequency: 7 MHz
Height: 4.5 mm
Resistance: 380 mΩ
Number of Pins: 2
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 380 mΩ
Case / Package: 2828
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 7.3 mm
Lead Free: Lead Free
Max DC Current: 790 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 790 mA
Saturation Current: 750 mA
Series Resistance: 380 mΩ
REACH SVHC: Unknown
Lead Pitch: 4 mm
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1192203-744777920
Product Name Fixed Inductors - 744777920
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0603HP-30NXGLW - 1120289-0603HP-30NXGLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0300 microH
View Details
2 suppliers
Leaded Inductors - 1048426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details