Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 7447779118

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD Robust Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 18 µH Tolerance: ±20% Current Rating (Amps): 1.5 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD Robust Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 18 µH Tolerance: ±20% Current Rating (Amps): 1.5 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PD Robust Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 18 µH Tolerance: ±20% Current Rating (Amps): 1.5 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-PD Robust
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 18 µH
Tolerance: ±20%
Current Rating (Amps): 1.5 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes Fixed Inductors
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details