Wurth Electronics ICS, Inc. Fixed Inductors - 7447779008 7447779008

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808975-7447779008 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 8.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 28MHz DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808975-7447779008 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 8.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 28MHz DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447779008
808975-7447779008
Fixed Inductors - 7447779008 808975-7447779008
Manufacturer: Würth Elektronik Win Source Part Number: 808975-7447779008 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 8.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 28MHz DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808975-7447779008
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 8.2μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3A
Frequency - Self Resonant: 28MHz
DC Resistance (DCR): 53mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 808975-7447779008
Product Name Fixed Inductors - 7447779008
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details