Wurth Electronics ICS, Inc. Fixed Inductors - 7447779006 7447779006

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190450-7447779006 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 2.91 A Length: 7.3 mm Shielding: Shielded Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 4.5 mm Weight: 4.535924 g Resistance: 35 mΩ Number of Pins: 2 Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 35 mΩ Case / Package: 7345 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 7.3 mm Max DC Current: 2.91 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.91 A Saturation Current: 3.3 A Series Resistance: 35 mΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190450-7447779006 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 2.91 A Length: 7.3 mm Shielding: Shielded Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 4.5 mm Weight: 4.535924 g Resistance: 35 mΩ Number of Pins: 2 Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 35 mΩ Case / Package: 7345 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 7.3 mm Max DC Current: 2.91 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.91 A Saturation Current: 3.3 A Series Resistance: 35 mΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7447779006 - 1190450-7447779006 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7447779006
1190450-7447779006
Fixed Inductors - 7447779006 1190450-7447779006
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190450-7447779006 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 2.91 A Length: 7.3 mm Shielding: Shielded Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 4.5 mm Weight: 4.535924 g Resistance: 35 mΩ Number of Pins: 2 Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 35 mΩ Case / Package: 7345 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 7.3 mm Max DC Current: 2.91 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.91 A Saturation Current: 3.3 A Series Resistance: 35 mΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190450-7447779006
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 2.91 A
Length: 7.3 mm
Shielding: Shielded
Inductance: 6.8 µH
Tolerance: 20 %
Test Frequency: 1 kHz
Core Material: Ferrite
Self Resonant Frequency: 30 MHz
Height: 4.5 mm
Weight: 4.535924 g
Resistance: 35 mΩ
Number of Pins: 2
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 35 mΩ
Case / Package: 7345
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 7.3 mm
Max DC Current: 2.91 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.91 A
Saturation Current: 3.3 A
Series Resistance: 35 mΩ
REACH SVHC: Unknown
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1190450-7447779006
Product Name Fixed Inductors - 7447779006
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details