Wurth Electronics ICS, Inc. Fixed Inductors - 7447779004 7447779004

Description
Manufacturer: Würth Elektronik Win Source Part Number: 805193-7447779004 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.4A Frequency - Self Resonant: 37MHz DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.16A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 805193-7447779004 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.4A Frequency - Self Resonant: 37MHz DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.16A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447779004
805193-7447779004
Fixed Inductors - 7447779004 805193-7447779004
Manufacturer: Würth Elektronik Win Source Part Number: 805193-7447779004 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.4A Frequency - Self Resonant: 37MHz DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.16A Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 805193-7447779004
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 4.4A
Frequency - Self Resonant: 37MHz
DC Resistance (DCR): 32mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.16A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 805193-7447779004
Product Name Fixed Inductors - 7447779004
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers