Wurth Electronics ICS, Inc. Fixed Inductors - 744777233 744777233

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857569-744777233 Series: WE-PD Features: 330 µH Inductor 390 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13512-1, 732-13512-2, 732-13512-6
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857569-744777233 Series: WE-PD Features: 330 µH Inductor 390 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13512-1, 732-13512-2, 732-13512-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744777233
857569-744777233
Fixed Inductors - 744777233 857569-744777233
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857569-744777233 Series: WE-PD Features: 330 µH Inductor 390 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13512-1, 732-13512-2, 732-13512-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857569-744777233
Series: WE-PD
Features: 330 µH Inductor 390 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-13512-1, 732-13512-2, 732-13512-6

Buy Now
Fixed Inductors - 744777233 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744777233
Fixed Inductors 744777233
FIXED IND 330UH 390MA 1.86OHM SM

FIXED IND 330UH 390MA 1.86OHM SM

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857569-744777233 744777233
Product Name Fixed Inductors - 744777233 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details