Wurth Electronics ICS, Inc. Fixed Inductors 744777222

Description
FIXED IND 220UH 440MA 1.17OHM SM
Description
FIXED IND 220UH 440MA 1.17OHM SM

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744777222 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744777222
Fixed Inductors 744777222
FIXED IND 220UH 440MA 1.17OHM SM

FIXED IND 220UH 440MA 1.17OHM SM

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number 744777222
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers