Wurth Electronics ICS, Inc. Fixed Inductors - 744777215 744777215

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809233-744777215 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 630mA Frequency - Self Resonant: 6MHz DC Resistance (DCR): 880mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 520mA Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809233-744777215 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 630mA Frequency - Self Resonant: 6MHz DC Resistance (DCR): 880mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 520mA Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744777215 - 809233-744777215 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744777215
809233-744777215
Fixed Inductors - 744777215 809233-744777215
Manufacturer: Würth Elektronik Win Source Part Number: 809233-744777215 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 630mA Frequency - Self Resonant: 6MHz DC Resistance (DCR): 880mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 520mA Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809233-744777215
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 150μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 630mA
Frequency - Self Resonant: 6MHz
DC Resistance (DCR): 880mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 520mA
Inductance Frequency - Test: 1kHz

Buy Now
Fixed Inductors - 744777215 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744777215
Fixed Inductors 744777215
FIXED IND 150UH 520MA 880MOHM SM

FIXED IND 150UH 520MA 880MOHM SM

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 809233-744777215 744777215
Product Name Fixed Inductors - 744777215 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 150 microH 150 microH
DCR 0.8800 ohms 0.8800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details