Wurth Electronics ICS, Inc. Fixed Inductors - 744777212 744777212

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139524-744777212 Packaging: Tape & Reel Length: 7.3 mm Shielding: Shielded Inductance: 120 H Tolerance: 20 % Self Resonant Frequency: 6.7 MHz Height: 4.5 mm Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 7.3 mm Max DC Current: 670 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139524-744777212 Packaging: Tape & Reel Length: 7.3 mm Shielding: Shielded Inductance: 120 H Tolerance: 20 % Self Resonant Frequency: 6.7 MHz Height: 4.5 mm Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 7.3 mm Max DC Current: 670 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744777212 - 1139524-744777212 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744777212
1139524-744777212
Fixed Inductors - 744777212 1139524-744777212
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139524-744777212 Packaging: Tape & Reel Length: 7.3 mm Shielding: Shielded Inductance: 120 H Tolerance: 20 % Self Resonant Frequency: 6.7 MHz Height: 4.5 mm Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 7.3 mm Max DC Current: 670 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance Tolerance: 20 % Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139524-744777212
Packaging: Tape & Reel
Length: 7.3 mm
Shielding: Shielded
Inductance: 120 H
Tolerance: 20 %
Self Resonant Frequency: 6.7 MHz
Height: 4.5 mm
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 7.3 mm
Max DC Current: 670 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1139524-744777212
Product Name Fixed Inductors - 744777212
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-39NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details