Wurth Electronics ICS, Inc. Fixed Inductors - 744777002 744777002

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857564-744777002 Series: WE-PD Features: 2.2 µH Inductor 6 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13496-6, 732-13496-1, 732-13496-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857564-744777002 Series: WE-PD Features: 2.2 µH Inductor 6 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13496-6, 732-13496-1, 732-13496-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744777002 - 857564-744777002 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744777002
857564-744777002
Fixed Inductors - 744777002 857564-744777002
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857564-744777002 Series: WE-PD Features: 2.2 µH Inductor 6 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-13496-6, 732-13496-1, 732-13496-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857564-744777002
Series: WE-PD
Features: 2.2 µH Inductor 6 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-13496-6, 732-13496-1, 732-13496-2

Buy Now
Fixed Inductors - 744777002 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744777002
Fixed Inductors 744777002
FIXED IND 2.2UH 6A 20 MOHM SMD

FIXED IND 2.2UH 6A 20 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857564-744777002 744777002
Product Name Fixed Inductors - 744777002 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details