Wurth Electronics ICS, Inc. Fixed Inductors - 744776256 744776256

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810559-744776256 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 560μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 470mA Frequency - Self Resonant: 3MHz DC Resistance (DCR): 1.9Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 390mA Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810559-744776256 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 560μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 470mA Frequency - Self Resonant: 3MHz DC Resistance (DCR): 1.9Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 390mA Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744776256
810559-744776256
Fixed Inductors - 744776256 810559-744776256
Manufacturer: Würth Elektronik Win Source Part Number: 810559-744776256 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 560μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 470mA Frequency - Self Resonant: 3MHz DC Resistance (DCR): 1.9Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 390mA Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 810559-744776256
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 560μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 470mA
Frequency - Self Resonant: 3MHz
DC Resistance (DCR): 1.9Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.232" (5.90mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 390mA
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 810559-744776256
Product Name Fixed Inductors - 744776256
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers