Wurth Electronics ICS, Inc. Fixed Inductors - 744776227 744776227

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857562-744776227 Series: WE-PD2 Features: 270 µH Inductor 620 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4170-6, 732-4170-1, 732-4170-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857562-744776227 Series: WE-PD2 Features: 270 µH Inductor 620 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4170-6, 732-4170-1, 732-4170-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744776227
857562-744776227
Fixed Inductors - 744776227 857562-744776227
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857562-744776227 Series: WE-PD2 Features: 270 µH Inductor 620 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4170-6, 732-4170-1, 732-4170-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857562-744776227
Series: WE-PD2
Features: 270 µH Inductor 620 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4170-6, 732-4170-1, 732-4170-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857562-744776227
Product Name Fixed Inductors - 744776227
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details