Wurth Electronics ICS, Inc. Fixed Inductors - 744776222 744776222

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130082-744776222 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 770mA Frequency - Self Resonant: 5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 730mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 670mA Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130082-744776222 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 770mA Frequency - Self Resonant: 5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 730mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 670mA Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744776222
1130082-744776222
Fixed Inductors - 744776222 1130082-744776222
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130082-744776222 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 770mA Frequency - Self Resonant: 5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 730mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 670mA Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130082-744776222
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 220μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 770mA
Frequency - Self Resonant: 5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 730mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 5.90mm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Current Rating (Amps): 670mA
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130082-744776222
Product Name Fixed Inductors - 744776222
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details