Wurth Electronics ICS, Inc. Hard To Find - 744776215 744776215

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130081-744776215 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 150μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 810mA Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130081-744776215 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 150μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 810mA Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744776215
1130081-744776215
Hard To Find - 744776215 1130081-744776215
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130081-744776215 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 150μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 810mA Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130081-744776215
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 150μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 900mA
Frequency - Self Resonant: 6MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 470mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 5.90mm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Current Rating (Amps): 810mA
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130081-744776215
Product Name Hard To Find - 744776215
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 3-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details