Wurth Electronics ICS, Inc. Fixed Inductors - 744776182 744776182

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130079-744776182 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 82μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.17A Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 1.11A Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130079-744776182 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 82μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.17A Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 1.11A Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744776182
1130079-744776182
Fixed Inductors - 744776182 1130079-744776182
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130079-744776182 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 82μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.17A Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 1.11A Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130079-744776182
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 82μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.17A
Frequency - Self Resonant: 8MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 5.90mm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Current Rating (Amps): 1.11A
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130079-744776182
Product Name Fixed Inductors - 744776182
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
11.7UH 120A 1 MOHM Inductor and Choke - 71-FIE220-1-B - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 11.7 microH
Inductance Tolerance 10 (+/- %)
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details