Wurth Electronics ICS, Inc. Fixed Inductors - 744776147 744776147

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147823-744776147 Packaging: Cut Tape (CT) Inductance: 47 µH Self Resonant Frequency: 11 MHz Resistance: 95 mΩ Number of Pins: 2 Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Inductance Tolerance: 10 %
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147823-744776147 Packaging: Cut Tape (CT) Inductance: 47 µH Self Resonant Frequency: 11 MHz Resistance: 95 mΩ Number of Pins: 2 Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Inductance Tolerance: 10 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744776147 - 1147823-744776147 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744776147
1147823-744776147
Fixed Inductors - 744776147 1147823-744776147
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147823-744776147 Packaging: Cut Tape (CT) Inductance: 47 µH Self Resonant Frequency: 11 MHz Resistance: 95 mΩ Number of Pins: 2 Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Inductance Tolerance: 10 %

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147823-744776147
Packaging: Cut Tape (CT)
Inductance: 47 µH
Self Resonant Frequency: 11 MHz
Resistance: 95 mΩ
Number of Pins: 2
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Inductance Tolerance: 10 %

Buy Now
Fixed Inductors - 744776147 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744776147
Fixed Inductors 744776147
FIXED IND 47UH 1.45A 170MOHM SMD

FIXED IND 47UH 1.45A 170MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1147823-744776147 744776147
Product Name Fixed Inductors - 744776147 Fixed Inductors
Configuration Fixed
Inductance Range 47 microH 47 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape Reel; Cut Tape (CT)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details