Wurth Electronics ICS, Inc. Fixed Inductors - 744776127 744776127

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807815-744776127 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 27μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.98A Frequency - Self Resonant: 15MHz DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.95A Inductance Frequency - Test: 10kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807815-744776127 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 27μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.98A Frequency - Self Resonant: 15MHz DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.95A Inductance Frequency - Test: 10kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744776127
807815-744776127
Fixed Inductors - 744776127 807815-744776127
Manufacturer: Würth Elektronik Win Source Part Number: 807815-744776127 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 27μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.98A Frequency - Self Resonant: 15MHz DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.95A Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 807815-744776127
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 27μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.98A
Frequency - Self Resonant: 15MHz
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.232" (5.90mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.95A
Inductance Frequency - Test: 10kHz

Buy Now
Fixed Inductors - 744776127 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744776127
Fixed Inductors 744776127
FIXED IND 27UH 1.95A 110MOHM SMD

FIXED IND 27UH 1.95A 110MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 807815-744776127 744776127
Product Name Fixed Inductors - 744776127 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 27 microH 27 microH
DCR 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Surface Mount Inductors - 2567681P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
UT/ET Series Common Mode Inductors - ET3542-051 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 33000 to 1000 microH
View Details
2 suppliers