Wurth Electronics ICS, Inc. Fixed Inductors - 744776115 744776115

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130076-744776115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.88A Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 2.47A Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130076-744776115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.88A Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 2.47A Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744776115
1130076-744776115
Fixed Inductors - 744776115 1130076-744776115
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130076-744776115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.88A Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Current Rating (Amps): 2.47A Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130076-744776115
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.88A
Frequency - Self Resonant: 20MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 5.90mm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Current Rating (Amps): 2.47A
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130076-744776115
Product Name Fixed Inductors - 744776115
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details