Wurth Electronics ICS, Inc. Fixed Inductors - 74477610 74477610

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811045-74477610 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.24A Frequency - Self Resonant: 24MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.98A Inductance Frequency - Test: 10kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811045-74477610 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.24A Frequency - Self Resonant: 24MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.98A Inductance Frequency - Test: 10kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74477610
811045-74477610
Fixed Inductors - 74477610 811045-74477610
Manufacturer: Würth Elektronik Win Source Part Number: 811045-74477610 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.24A Frequency - Self Resonant: 24MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.98A Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811045-74477610
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.24A
Frequency - Self Resonant: 24MHz
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.232" (5.90mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.98A
Inductance Frequency - Test: 10kHz

Buy Now
Fixed Inductors - 74477610 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74477610
Fixed Inductors 74477610
FIXED IND 10UH 2.98A 60 MOHM SMD

FIXED IND 10UH 2.98A 60 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811045-74477610 74477610
Product Name Fixed Inductors - 74477610 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details