Wurth Electronics ICS, Inc. Fixed Inductors - 744775318 744775318

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907986-744775318 Series: WE-ASI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 72Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3943-6, 732-3943-2, 732-3943-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907986-744775318 Series: WE-ASI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 72Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3943-6, 732-3943-2, 732-3943-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744775318
907986-744775318
Fixed Inductors - 744775318 907986-744775318
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907986-744775318 Series: WE-ASI Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 72Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3943-6, 732-3943-2, 732-3943-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907986-744775318
Series: WE-ASI
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 72Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-3943-6, 732-3943-2, 732-3943-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907986-744775318
Product Name Fixed Inductors - 744775318
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.36A 250MHz Inductor and Choke - 71-0402CS-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details