Wurth Electronics ICS, Inc. Hard To Find - 744775247 744775247

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130075-744775247 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 380mA Frequency - Self Resonant: 3.4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.96Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Current Rating (Amps): 360mA Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130075-744775247 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 380mA Frequency - Self Resonant: 3.4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.96Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Current Rating (Amps): 360mA Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744775247
1130075-744775247
Hard To Find - 744775247 1130075-744775247
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130075-744775247 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 380mA Frequency - Self Resonant: 3.4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.96Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Current Rating (Amps): 360mA Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130075-744775247
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 470μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 380mA
Frequency - Self Resonant: 3.4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.96Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.217" (5.50mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Current Rating (Amps): 360mA
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130075-744775247
Product Name Hard To Find - 744775247
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data