Wurth Electronics ICS, Inc. Fixed Inductors - 744775233 744775233

Description
Manufacturer: Würth Elektronik Win Source Part Number: 812171-744775233 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 330μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 480mA Frequency - Self Resonant: 4.2MHz DC Resistance (DCR): 1.26Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 430mA Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 812171-744775233 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 330μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 480mA Frequency - Self Resonant: 4.2MHz DC Resistance (DCR): 1.26Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 430mA Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744775233
812171-744775233
Fixed Inductors - 744775233 812171-744775233
Manufacturer: Würth Elektronik Win Source Part Number: 812171-744775233 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 330μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 480mA Frequency - Self Resonant: 4.2MHz DC Resistance (DCR): 1.26Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 430mA Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 812171-744775233
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 330μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 480mA
Frequency - Self Resonant: 4.2MHz
DC Resistance (DCR): 1.26Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.217" (5.50mm)
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 430mA
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 812171-744775233
Product Name Fixed Inductors - 744775233
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details