Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744775215

Description
Win Source Part Number: 1381117-744775215 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Inductance: 150 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 pcs Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 6.2MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 640mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 600 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 710mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381117-744775215 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Inductance: 150 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 pcs Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 6.2MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 640mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 600 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 710mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381117-744775215 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381117-744775215
Inductors, Coils, Chokes - Fixed Inductors 1381117-744775215
Win Source Part Number: 1381117-744775215 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Inductance: 150 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 pcs Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 6.2MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 640mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 600 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 710mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381117-744775215
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PD2
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Inductance: 150 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 500 pcs
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 6.2MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 640mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 710mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381117-744775215
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-34N 0302CS-34NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1911197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details