Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744775168

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327637-744775168 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Inductance: 68 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 9.7MHz DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 990 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1291-2,732-1291- 1,732-1291-6 Current - Saturation (Isat): 1.05A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327637-744775168 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Inductance: 68 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 9.7MHz DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 990 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1291-2,732-1291- 1,732-1291-6 Current - Saturation (Isat): 1.05A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327637-744775168 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327637-744775168
Inductors, Coils, Chokes - Fixed Inductors 1327637-744775168
Manufacturer: Würth Elektronik Win Source Part Number: 1327637-744775168 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Inductance: 68 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 9.7MHz DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 990 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1291-2,732-1291- 1,732-1291-6 Current - Saturation (Isat): 1.05A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327637-744775168
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Inductance: 68 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 9.7MHz
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 990 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1291-2,732-1291-1,732-1291-6
Current - Saturation (Isat): 1.05A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327637-744775168
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details