Wurth Electronics ICS, Inc. Fixed Inductors - 744775133 744775133

Description
Manufacturer: Würth Elektronik Win Source Part Number: 802138-744775133 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.47A Frequency - Self Resonant: 14.5MHz DC Resistance (DCR): 130mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.35A Inductance Frequency - Test: 10kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 802138-744775133 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.47A Frequency - Self Resonant: 14.5MHz DC Resistance (DCR): 130mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.35A Inductance Frequency - Test: 10kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744775133
802138-744775133
Fixed Inductors - 744775133 802138-744775133
Manufacturer: Würth Elektronik Win Source Part Number: 802138-744775133 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.47A Frequency - Self Resonant: 14.5MHz DC Resistance (DCR): 130mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.35A Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 802138-744775133
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 33μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.47A
Frequency - Self Resonant: 14.5MHz
DC Resistance (DCR): 130mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.217" (5.50mm)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.35A
Inductance Frequency - Test: 10kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 802138-744775133
Product Name Fixed Inductors - 744775133
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details