Wurth Electronics ICS, Inc. Hard To Find - 744775033A 744775033A

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130073-744775033A Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 55MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.295" Dia (7.50mm) Q at Freq: 32 at 7.96MHz Current Rating (Amps): 4.6A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130073-744775033A Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 55MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.295" Dia (7.50mm) Q at Freq: 32 at 7.96MHz Current Rating (Amps): 4.6A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744775033A
1130073-744775033A
Hard To Find - 744775033A 1130073-744775033A
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130073-744775033A Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 55MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.295" Dia (7.50mm) Q at Freq: 32 at 7.96MHz Current Rating (Amps): 4.6A Inductance Frequency - Test: 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130073-744775033A
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 55MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2-SMD
Height - Seated (Maximum): 0.209" (5.30mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.295" Dia (7.50mm)
Q at Freq: 32 at 7.96MHz
Current Rating (Amps): 4.6A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130073-744775033A
Product Name Hard To Find - 744775033A
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details