Wurth Electronics ICS, Inc. Hard To Find - 744774215 744774215

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130071-744774215 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 150μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 540mA Frequency - Self Resonant: 6.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Current Rating (Amps): 460mA Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130071-744774215 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 150μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 540mA Frequency - Self Resonant: 6.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Current Rating (Amps): 460mA Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744774215
1130071-744774215
Hard To Find - 744774215 1130071-744774215
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130071-744774215 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 150μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 540mA Frequency - Self Resonant: 6.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Current Rating (Amps): 460mA Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130071-744774215
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 150μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 540mA
Frequency - Self Resonant: 6.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.191" (4.85mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
Current Rating (Amps): 460mA
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130071-744774215
Product Name Hard To Find - 744774215
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details