Wurth Electronics ICS, Inc. Fixed Inductors - 74477420 74477420

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857554-74477420 Series: WE-PD2 Features: 100 µH Inductor 570 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1278-6, 732-1278-1, 732-1278-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857554-74477420 Series: WE-PD2 Features: 100 µH Inductor 570 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1278-6, 732-1278-1, 732-1278-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74477420
857554-74477420
Fixed Inductors - 74477420 857554-74477420
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857554-74477420 Series: WE-PD2 Features: 100 µH Inductor 570 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1278-6, 732-1278-1, 732-1278-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857554-74477420
Series: WE-PD2
Features: 100 µH Inductor 570 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1278-6, 732-1278-1, 732-1278-2

Buy Now Datasheet
Fixed Inductors - 74477420 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74477420
Fixed Inductors 74477420
FIXED IND 100UH 570MA 650MOHM SM

FIXED IND 100UH 570MA 650MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857554-74477420 74477420
Product Name Fixed Inductors - 74477420 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data