Wurth Electronics ICS, Inc. Hard To Find - 744774182 744774182

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130070-744774182 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 82μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 720mA Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Current Rating (Amps): 600mA Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130070-744774182 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 82μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 720mA Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Current Rating (Amps): 600mA Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744774182
1130070-744774182
Hard To Find - 744774182 1130070-744774182
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130070-744774182 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 82μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 720mA Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Current Rating (Amps): 600mA Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130070-744774182
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 82μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 720mA
Frequency - Self Resonant: 8MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.191" (4.85mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
Current Rating (Amps): 600mA
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130070-744774182
Product Name Hard To Find - 744774182
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details