Wurth Electronics ICS, Inc. Fixed Inductors - 744774168 744774168

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807710-744774168 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 68μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 860mA Frequency - Self Resonant: 10MHz DC Resistance (DCR): 460mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 640mA Inductance Frequency - Test: 10kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807710-744774168 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 68μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 860mA Frequency - Self Resonant: 10MHz DC Resistance (DCR): 460mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 640mA Inductance Frequency - Test: 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744774168
807710-744774168
Fixed Inductors - 744774168 807710-744774168
Manufacturer: Würth Elektronik Win Source Part Number: 807710-744774168 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 68μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 860mA Frequency - Self Resonant: 10MHz DC Resistance (DCR): 460mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 640mA Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 807710-744774168
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 68μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 860mA
Frequency - Self Resonant: 10MHz
DC Resistance (DCR): 460mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.191" (4.85mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 640mA
Inductance Frequency - Test: 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 807710-744774168
Product Name Fixed Inductors - 744774168
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details