Wurth Electronics ICS, Inc. Fixed Inductors - 744774122 744774122

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857552-744774122 Series: WE-PD2 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 180mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1272-1, 732-1272-6, Q4157201A, 732-1272-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857552-744774122 Series: WE-PD2 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 180mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1272-1, 732-1272-6, Q4157201A, 732-1272-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744774122
857552-744774122
Fixed Inductors - 744774122 857552-744774122
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857552-744774122 Series: WE-PD2 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 180mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1272-1, 732-1272-6, Q4157201A, 732-1272-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857552-744774122
Series: WE-PD2
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 180mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1272-1, 732-1272-6, Q4157201A, 732-1272-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857552-744774122
Product Name Fixed Inductors - 744774122
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402AF-221XJLW - 1135382-0402AF-221XJLW - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details
2 suppliers
Molded SMD Inductors - 2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details