Wurth Electronics ICS, Inc. Hard To Find - 744774115 744774115

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130069-744774115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.9A Frequency - Self Resonant: 23MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Current Rating (Amps): 1.53A Inductance Frequency - Test: 10kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130069-744774115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.9A Frequency - Self Resonant: 23MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Current Rating (Amps): 1.53A Inductance Frequency - Test: 10kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744774115
1130069-744774115
Hard To Find - 744774115 1130069-744774115
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130069-744774115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.9A Frequency - Self Resonant: 23MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.191" (4.85mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Current Rating (Amps): 1.53A Inductance Frequency - Test: 10kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130069-744774115
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.9A
Frequency - Self Resonant: 23MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.191" (4.85mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
Current Rating (Amps): 1.53A
Inductance Frequency - Test: 10kHz

Buy Now
Fixed Inductors - 744774115 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744774115
Fixed Inductors 744774115
FIXED IND 15UH 1.53A 140MOHM SMD

FIXED IND 15UH 1.53A 140MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130069-744774115 744774115
Product Name Hard To Find - 744774115 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details