Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744774027

Description
Win Source Part Number: 1381116-744774027 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Inductance: 2.7 µH Height - Seated (Max): 0.191" (4.85mm) Standard Package: 1,500 pcs Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 50MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 4 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 8A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381116-744774027 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Inductance: 2.7 µH Height - Seated (Max): 0.191" (4.85mm) Standard Package: 1,500 pcs Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 50MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 4 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 8A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381116-744774027 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381116-744774027
Inductors, Coils, Chokes - Fixed Inductors 1381116-744774027
Win Source Part Number: 1381116-744774027 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Inductance: 2.7 µH Height - Seated (Max): 0.191" (4.85mm) Standard Package: 1,500 pcs Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 50MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 4 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 8A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381116-744774027
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PD2
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
Inductance: 2.7 µH
Height - Seated (Max): 0.191" (4.85mm)
Standard Package: 1,500 pcs
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 45mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Current Rating (Amps): 4 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 8A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381116-744774027
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 3-1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.9100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details