Wurth Electronics ICS, Inc. Fixed Inductors - 744773147 744773147

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808123-744773147 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 770mA Frequency - Self Resonant: 17MHz DC Resistance (DCR): 844mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 680mA Inductance Frequency - Test: 10kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808123-744773147 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 770mA Frequency - Self Resonant: 17MHz DC Resistance (DCR): 844mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 680mA Inductance Frequency - Test: 10kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744773147 - 808123-744773147 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744773147
808123-744773147
Fixed Inductors - 744773147 808123-744773147
Manufacturer: Würth Elektronik Win Source Part Number: 808123-744773147 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 770mA Frequency - Self Resonant: 17MHz DC Resistance (DCR): 844mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 680mA Inductance Frequency - Test: 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808123-744773147
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 47μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 770mA
Frequency - Self Resonant: 17MHz
DC Resistance (DCR): 844mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680mA
Inductance Frequency - Test: 10kHz

Buy Now
Fixed Inductors - 744773147 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744773147
Fixed Inductors 744773147
FIXED IND 47UH 680MA 844MOHM SMD

FIXED IND 47UH 680MA 844MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808123-744773147 744773147
Product Name Fixed Inductors - 744773147 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 47 microH 47 microH
DCR 0.8440 ohms 0.8440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details