Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744773139

Description
Win Source Part Number: 1381115-744773139 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 39 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,500 pcs Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 15MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 587mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 770 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 870mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381115-744773139 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 39 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,500 pcs Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 15MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 587mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 770 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 870mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381115-744773139 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381115-744773139
Inductors, Coils, Chokes - Fixed Inductors 1381115-744773139
Win Source Part Number: 1381115-744773139 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 39 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,500 pcs Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 15MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 587mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 770 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 870mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381115-744773139
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PD2
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Inductance: 39 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1,500 pcs
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 15MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 587mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current Rating (Amps): 770 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 870mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381115-744773139
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data