Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744773133

Description
Win Source Part Number: 1272487-744773133 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 540mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 860 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-1259-2,732-1259- 1,732-1259-6 Current - Saturation (Isat): 900mA
Request a Quote Datasheet
Description
Win Source Part Number: 1272487-744773133 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 540mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 860 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-1259-2,732-1259- 1,732-1259-6 Current - Saturation (Isat): 900mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1272487-744773133 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272487-744773133
Inductors, Coils, Chokes - Fixed Inductors 1272487-744773133
Win Source Part Number: 1272487-744773133 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 540mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 860 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-1259-2,732-1259- 1,732-1259-6 Current - Saturation (Isat): 900mA

Win Source Part Number: 1272487-744773133
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PD2
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 540mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 860 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
Other Names: 732-1259-2,732-1259-1,732-1259-6
Current - Saturation (Isat): 900mA

Buy Now Datasheet
Fixed Inductors - 744773133 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744773133
Fixed Inductors 744773133
FIXED IND 33UH 860MA 540MOHM SMD

FIXED IND 33UH 860MA 540MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272487-744773133 744773133
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
High Frequency & RF Inductors - 2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 5.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-5743-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers