Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744772820

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327544-744772820 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.307" Dia (7.80mm) Inductance: 82 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 140 Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 6.1MHz DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Vertical Cylinder (Open) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.45 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3772 Current - Saturation (Isat): 1.9A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327544-744772820 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.307" Dia (7.80mm) Inductance: 82 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 140 Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 6.1MHz DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Vertical Cylinder (Open) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.45 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3772 Current - Saturation (Isat): 1.9A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327544-744772820 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327544-744772820
Inductors, Coils, Chokes - Fixed Inductors 1327544-744772820
Manufacturer: Würth Elektronik Win Source Part Number: 1327544-744772820 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.307" Dia (7.80mm) Inductance: 82 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 140 Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 6.1MHz DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Vertical Cylinder (Open) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.45 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3772 Current - Saturation (Isat): 1.9A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327544-744772820
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.307" Dia (7.80mm)
Inductance: 82 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 140
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 6.1MHz
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Vertical Cylinder (Open)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.45 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-3772
Current - Saturation (Isat): 1.9A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327544-744772820
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details