Wurth Electronics ICS, Inc. Fixed Inductors - 744772561 744772561

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907975-744772561 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: 560 µH Unshielded Wirewound Inductor 400 mA 1Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907975-744772561 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: 560 µH Unshielded Wirewound Inductor 400 mA 1Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744772561
907975-744772561
Fixed Inductors - 744772561 907975-744772561
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907975-744772561 Series: WE-TI Operating Temperature Range: -40°C ~ 125°C Features: 560 µH Unshielded Wirewound Inductor 400 mA 1Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907975-744772561
Series: WE-TI
Operating Temperature Range: -40°C ~ 125°C
Features: 560 µH Unshielded Wirewound Inductor 400 mA 1Ohm Max Radial, Vertical Cylinder (Open)
Package: Radial, Vertical Cylinder (Open)
Package: Tray
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 140
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907975-744772561
Product Name Fixed Inductors - 744772561
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1857607P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details