Wurth Electronics ICS, Inc. Fixed Inductors - 7447715180 7447715180

Description
Manufacturer: Würth Elektronik Win Source Part Number: 805694-7447715180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 18μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.2A Frequency - Self Resonant: 17MHz DC Resistance (DCR): 51mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 805694-7447715180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 18μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.2A Frequency - Self Resonant: 17MHz DC Resistance (DCR): 51mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447715180
805694-7447715180
Fixed Inductors - 7447715180 805694-7447715180
Manufacturer: Würth Elektronik Win Source Part Number: 805694-7447715180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 18μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.2A Frequency - Self Resonant: 17MHz DC Resistance (DCR): 51mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 805694-7447715180
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 18μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.2A
Frequency - Self Resonant: 17MHz
DC Resistance (DCR): 51mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 805694-7447715180
Product Name Fixed Inductors - 7447715180
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details