Wurth Electronics ICS, Inc. Fixed Inductors - 7447714470 7447714470

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857545-7447714470 Series: WE-PD Performance Features: 47 µH Inductor 2.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2994-1, 732-2994-2, 732-2994-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857545-7447714470 Series: WE-PD Performance Features: 47 µH Inductor 2.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2994-1, 732-2994-2, 732-2994-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447714470
857545-7447714470
Fixed Inductors - 7447714470 857545-7447714470
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857545-7447714470 Series: WE-PD Performance Features: 47 µH Inductor 2.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2994-1, 732-2994-2, 732-2994-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857545-7447714470
Series: WE-PD Performance
Features: 47 µH Inductor 2.2 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2994-1, 732-2994-2, 732-2994-6

Buy Now Datasheet
Fixed Inductors - 7447714470 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447714470
Fixed Inductors 7447714470
FIXED IND 47UH 2.2A 99 MOHM SMD

FIXED IND 47UH 2.2A 99 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857545-7447714470 7447714470
Product Name Fixed Inductors - 7447714470 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-15N 0402CS-15NXJRW , 0402CS-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567667P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details