Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447714221

Description
Win Source Part Number: 1381111-7447714221 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Performance Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 220 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 4.3MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 439mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 1.2A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381111-7447714221 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Performance Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 220 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 4.3MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 439mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 1.2A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381111-7447714221 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381111-7447714221
Inductors, Coils, Chokes - Fixed Inductors 1381111-7447714221
Win Source Part Number: 1381111-7447714221 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Performance Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 220 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 4.3MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 439mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 1.2A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381111-7447714221
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PD Performance
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Inductance: 220 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 4.3MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 439mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 1.2A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Fixed Inductors - 7447714221 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447714221
Fixed Inductors 7447714221
FIXED IND 220UH 1A 439 MOHM SMD

FIXED IND 220UH 1A 439 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1381111-7447714221 7447714221
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data